Texas Instruments TPS3700 High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection TPS3700DDCR

Description
High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection 6-SOT -40 to 125
Request a Quote Datasheet
Description
High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3700 High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection - TPS3700DDCR - Texas Instruments
Dallas, TX, United States
TPS3700 High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection
TPS3700DDCR
TPS3700 High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection TPS3700DDCR
High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection 6-SOT -40 to 125

High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection 6-SOT -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - TPS3700DDCR - 033821-TPS3700DDCR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TPS3700DDCR
033821-TPS3700DDCR
Linear - Linear - Comparators - TPS3700DDCR 033821-TPS3700DDCR
Manufacturer: Texas Instruments Win Source Part Number: 033821-TPS3700DDCR Packaging: Reel - TR Type: Window Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 11μA Propagation Delay (Max): 29μs Hysteresis: 5.5mV Family Name: TPS3700 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 1.8 V to 18 V Alternative Parts (Cross-Reference): TPS3700DSET; TPS3700QDSERQ1; TPS3700DDCT; TPS3700QDDCRQ1; TPS3700DSER; TPS3700DDCR2; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Medical, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 033821-TPS3700DDCR
Packaging: Reel - TR
Type: Window
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 11μA
Propagation Delay (Max): 29μs
Hysteresis: 5.5mV
Family Name: TPS3700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.8 V to 18 V
Alternative Parts (Cross-Reference): TPS3700DSET; TPS3700QDSERQ1; TPS3700DDCT; TPS3700QDDCRQ1; TPS3700DSER; TPS3700DDCR2;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Medical, Industrial

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3700DDCR 033821-TPS3700DDCR
Product Name TPS3700 High-Voltage (18V) Window Comparator with Over- and Undervoltage Detection Linear - Linear - Comparators - TPS3700DDCR
Number of Supplies 2
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low
Type SOT,WSON TSOT-23-6
IQ 5.5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers