Dual Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Dual 2.7-6V Supervisory IC, 2.93V Threshold, 140ms Reset, HTSSOP Product overview: TPS3305-25DGNG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 2.93V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 6V, 2.93V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25DGNG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272331-TPS3305-25DG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3305-25DGNG4 | 691-TPS3305-25DGNG4 | 1272331-TPS3305-25DGNG4 |
| Product Name | TPS3305-25 Dual Processor Supervisory Circuits | Dual 6V 2.93V HTSSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3305-25DGNG4 |
| Number of Supplies | 2 | 2 | |
| Features | Watchdog Timer; Manual Reset | ||
| Output Options | Active-low,Push-pull | Inverting | |
| Type | MSOP-PowerPAD,SOIC | HTSSOP | |
| IQ | 15 µA | 15 µA |