The TPS2848PWP is a MOSFET driver designed for synchronous buck power supplies, capable of sourcing and sinking up to 4-A peak current at a 14-V drive voltage. It features a fixed 8-V internal drive regulator, TTL-compatible inputs, and adaptive dead-time control to prevent shoot-through. The device is housed in a 16-pin PowerPAD TSSOP package measuring 5.1 mm × 6.6 mm, with an exposed thermal pad for improved heat dissipation. It operates from a 10-V to 15-V supply voltage, includes integrated Schottky bootstrap diode, and offers noninverting control logic. The part meets AEC-Q200 and RoHS standards for automotive and lead-free applications.
Half Bridge Based MOSFET Driver, 4.4A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2848PWP |
| Package Type | TSSOP14 |