Texas Instruments High-Performance Analog TPS2835D

Description
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
Request a Quote
Description
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2835D is a MOSFET driver for synchronous-buck power stages, featuring an inverting input for control signal processing. It operates with a 4.5-V to 15-V supply voltage and delivers up to 2.7-A peak source current and 3.5-A peak sink current to the high-side and low-side power MOSFETs. The device includes adaptive dead-time control, ENABLE, SYNC, and CROWBAR functions for overvoltage protection and mode configuration. It is available in a 14-pin SOIC package with an operating junction temperature range of -40°C to 125°C. The TPS2835D is RoHS compliant and meets the thermal performance requirements specified for the D package.

Datasheet Summary
Powered by GS/AI

The TPS2835D is a MOSFET driver for synchronous-buck power stages, featuring an inverting input for control signal processing. It operates with a 4.5-V to 15-V supply voltage and delivers up to 2.7-A peak source current and 3.5-A peak sink current to the high-side and low-side power MOSFETs. The device includes adaptive dead-time control, ENABLE, SYNC, and CROWBAR functions for overvoltage protection and mode configuration. It is available in a 14-pin SOIC package with an operating junction temperature range of -40°C to 125°C. The TPS2835D is RoHS compliant and meets the thermal performance requirements specified for the D package.

Suppliers

Company
Product
Description
Supplier Links
 - TPS2835D - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 3.5A, PDSO14

Half Bridge Based MOSFET Driver, 3.5A, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TPS2835D
Package Type SOIC14
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,125 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
3 suppliers