Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TPS2832D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323571-TPS2832D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28 V Rise / Fall Time (Typ): 50ns, 50ns Voltage - Supply: 4.5V ~ 15V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-2392-5-NDR,-296- 2392-5,-296-2392-5-N DR,296-2392-5,TPS283 2DG4-ND,-TPS2832D-ND R,TEXTISTPS2832D,-29 6-2392-5-ND,-TPS2832 DG4,-TPS2832DG4-NDR, 2156-TPS2832D,TPS283 2DG4 Base Product Number: TPS2832 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323571-TPS2832D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28 V Rise / Fall Time (Typ): 50ns, 50ns Voltage - Supply: 4.5V ~ 15V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-2392-5-NDR,-296- 2392-5,-296-2392-5-N DR,296-2392-5,TPS283 2DG4-ND,-TPS2832D-ND R,TEXTISTPS2832D,-29 6-2392-5-ND,-TPS2832 DG4,-TPS2832DG4-NDR, 2156-TPS2832D,TPS283 2DG4 Base Product Number: TPS2832 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323571-TPS2832D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323571-TPS2832D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323571-TPS2832D
Manufacturer: Texas Instruments Win Source Part Number: 1323571-TPS2832D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28 V Rise / Fall Time (Typ): 50ns, 50ns Voltage - Supply: 4.5V ~ 15V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-2392-5-NDR,-296- 2392-5,-296-2392-5-N DR,296-2392-5,TPS283 2DG4-ND,-TPS2832D-ND R,TEXTISTPS2832D,-29 6-2392-5-ND,-TPS2832 DG4,-TPS2832DG4-NDR, 2156-TPS2832D,TPS283 2DG4 Base Product Number: TPS2832 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323571-TPS2832D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28 V
Rise / Fall Time (Typ): 50ns, 50ns
Voltage - Supply: 4.5V ~ 15V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-2392-5-NDR,-296-2392-5,-296-2392-5-NDR,296-2392-5,TPS2832DG4-ND,-TPS2832D-NDR,TEXTISTPS2832D,-296-2392-5-ND,-TPS2832DG4,-TPS2832DG4-NDR,2156-TPS2832D,TPS2832DG4
Base Product Number: TPS2832
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1323571-TPS2832D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F132/QCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details