The TPS2831PWP is a MOSFET driver for synchronous-buck power stages, available in a 14-terminal HTSSOP PowerPAD package. It features a 2.4-A typical peak output current, operates from a 4.5-V to 15-V supply, and includes adaptive dead-time control to prevent shoot-through currents. The device has an inverting input, ENABLE, SYNC, and CROWBAR control functions, and integrates an internal Schottky bootstrap diode. It supports a virtual junction temperature range of −40°C to 125°C.
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2831PWP |
| Package Type | TSSOP14 |