The TPS2830DR is a MOSFET driver designed for synchronous-buck power stages, featuring a noninverting input and adaptive dead-time control to prevent shoot-through currents. It delivers a typical peak output current of 2.4 A and operates with a 4.5-V to 15-V supply voltage range. The device includes ENABLE, SYNC, and CROWBAR control functions for flexible operation and over-voltage protection. It is packaged in a 14-lead SOIC (D) package with a thermal pad and operates over a virtual junction temperature range of −40°C to 125°C. The part meets RoHS and Green standards and is suitable for high-current power supply applications.
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2830DR |
| Package Type | SOP14 |