Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TPS2830D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320050-TPS2830D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 50 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28 V Rise / Fall Time (Typ): 50ns, 50ns Voltage - Supply: 4.5V ~ 15V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-2390-5,TEXTISTP S2830D,TPS2830DG4-ND ,-TPS2830D-NDR,296-2 390-5,-296-2390-5-ND ,-TPS2830DG4,-TPS283 0DG4-NDR,TPS2830DG4, 2156-TPS2830D Base Product Number: TPS2830 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320050-TPS2830D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 50 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28 V Rise / Fall Time (Typ): 50ns, 50ns Voltage - Supply: 4.5V ~ 15V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-2390-5,TEXTISTP S2830D,TPS2830DG4-ND ,-TPS2830D-NDR,296-2 390-5,-296-2390-5-ND ,-TPS2830DG4,-TPS283 0DG4-NDR,TPS2830DG4, 2156-TPS2830D Base Product Number: TPS2830 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320050-TPS2830D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320050-TPS2830D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320050-TPS2830D
Manufacturer: Texas Instruments Win Source Part Number: 1320050-TPS2830D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 50 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28 V Rise / Fall Time (Typ): 50ns, 50ns Voltage - Supply: 4.5V ~ 15V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-2390-5,TEXTISTP S2830D,TPS2830DG4-ND ,-TPS2830D-NDR,296-2 390-5,-296-2390-5-ND ,-TPS2830DG4,-TPS283 0DG4-NDR,TPS2830DG4, 2156-TPS2830D Base Product Number: TPS2830 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320050-TPS2830D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28 V
Rise / Fall Time (Typ): 50ns, 50ns
Voltage - Supply: 4.5V ~ 15V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-2390-5,TEXTISTPS2830D,TPS2830DG4-ND,-TPS2830D-NDR,296-2390-5,-296-2390-5-ND,-TPS2830DG4,-TPS2830DG4-NDR,TPS2830DG4,2156-TPS2830D
Base Product Number: TPS2830
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1320050-TPS2830D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H11FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2138990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details