Texas Instruments PMIC - PMIC - Gate Drivers - TPS28225DRBT TPS28225DRBT

Description
Buffer/Inverter Based MOSFET Driver, 6A, PDSO8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 6A, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS28225DRBT - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 6A, PDSO8

Buffer/Inverter Based MOSFET Driver, 6A, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - TPS28225DRBT - 033781-TPS28225DRBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS28225DRBT
033781-TPS28225DRBT
PMIC - PMIC - Gate Drivers - TPS28225DRBT 033781-TPS28225DRBT
Manufacturer: Texas Instruments Win Source Part Number: 033781-TPS28225DRBT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 8.8 V Rise and Fall Time: 10ns, 10ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033781-TPS28225DRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 4.5 V to 8.8 V
Rise and Fall Time: 10ns, 10ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TPS28225DRBT 033781-TPS28225DRBT
Product Name PMIC - PMIC - Gate Drivers - TPS28225DRBT
Package Type VSON8 SOT3; 8-SON (3x3)
Unlock Full Specs
to access all available technical data