The TPS2819DBVR is a noninverting single-channel high-speed MOSFET driver in a 5-pin SOT-23 package, capable of delivering 2 A peak output current with 25 ns maximum rise and fall times and 40 ns maximum propagation delay. It operates with a 4 V to 14 V supply voltage range and is rated for an ambient temperature range of -40°C to 125°C. The device includes no internal voltage regulator or active pullup input circuit, enabling low quiescent current operation with inputs held high or low. It meets RoHS standards and is designed for use in high-frequency switching applications.
Buffer/Inverter Based MOSFET Driver, 2A, BICMOS, PDSO5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2819DBVR |
| Package Type | SOT23; SOT-23-5 |