The TPS2813P is a dual high-speed MOSFET driver in an 8-pin PDIP package, designed to deliver 2 A peak output current into capacitive loads with a 4-V to 14-V supply voltage range. It features one inverting and one noninverting driver stage, an internal regulator for operation up to 40 V, and operates over an ambient temperature range of −40°C to 125°C. The device has a 5-µA supply current in both high and low input states and achieves a maximum propagation delay of 40 ns with a 1-nF load at 14 V.
Complementary Dual High-Speed MOSFET Drivers with Internal Regulator 8-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 033775-TPS2813P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
2-Ch Gate Driver, 2A, Diff In, 35ns Fall, 50ns Prop, PDIP Product overview: TPS2813P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2813P can be used for catalog matching and distributor lookup.
Gate Drivers Dual 2A Comp MOSFET
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2813P | 296-2386-5-ND | 033775-TPS2813P | 730-TPS2813P | TPS2813P | TPS2813P | TPS2813P |
| Product Name | TPS2813 Complementary Dual High-Speed MOSFET Drivers with Internal Regulator | Gate Drivers | PMIC - PMIC - Gate Drivers - TPS2813P | 2A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Complementary | Noninverting | Noninverting | DIFFERENTIAL | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |