The UC1709 is a dual high-speed FET driver with a CDIP-8 package, designed to drive capacitive gates of power MOSFETs using a totem-pole output stage capable of 1.5 A peak source or sink current. It operates from 5 V to 40 V, features TTL-compatible inputs, thermal shutdown, and a junction temperature range of -55°C to 125°C. Rise and fall times are 20 ns to 40 ns into 1000 pF. The device is pin compatible with MMH0026 or DS0026 and contains dual independent drivers.
Inverting High-Speed MOSFET Drivers 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 5962-0151201VPA |
| Product Name | UC1709-SP Inverting High-Speed MOSFET Drivers |
| Output Configuration | Inverting |