Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYT DRV8833RTYT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034172-DRV8833RTYT Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 160 mOhm LS, 200 mOhm HS Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034172-DRV8833RTYT Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 160 mOhm LS, 200 mOhm HS Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYT - 1034172-DRV8833RTYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYT
1034172-DRV8833RTYT
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYT 1034172-DRV8833RTYT
Manufacturer: Texas Instruments Win Source Part Number: 1034172-DRV8833RTYT Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 160 mOhm LS, 200 mOhm HS Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034172-DRV8833RTYT
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Solenoids, Stepper Motors
Mounting: SMD (SMT)
Technology: NMOS
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 2.7 V to 10.8 V
Rds On (Typ): 160 mOhm LS, 200 mOhm HS
Load Type: Inductive
Current - Peak Output: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 10.8 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1034172-DRV8833RTYT
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYT
Supply Voltage 2.7 to 10.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6216KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 2 amps
View Details
Specialty Logic - 1727-74AUP1Z125GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - CGS74B304V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details