Win Source Part Number: 1253213-TPS27S100BRR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Shutdown
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Logic
Switch Type: Relay, Solenoid Driver
Fault Protection: Over Load, Over Temperature, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 13A
Output Configuration: High Side
Voltage - Load: 4V ~ 40V
Rds On (Typ): 80mOhm
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS27S100BRRKTCT
Base Product Number: TPS27S100
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1253213-TPS27S100BRRKT |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |