Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS272C45ARHFR

Description
Win Source Part Number: 1339787-TPS272C45ARH FR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 5.8A Output Configuration: High Side Voltage - Load: 6V ~ 36V Rds On (Typ): 45mOhm Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS272C45 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1339787-TPS272C45ARH FR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 5.8A Output Configuration: High Side Voltage - Load: 6V ~ 36V Rds On (Typ): 45mOhm Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS272C45 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1339787-TPS272C45ARHFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1339787-TPS272C45ARHFR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1339787-TPS272C45ARHFR
Win Source Part Number: 1339787-TPS272C45ARH FR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 5.8A Output Configuration: High Side Voltage - Load: 6V ~ 36V Rds On (Typ): 45mOhm Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS272C45 RoHS Status: Not applicable

Win Source Part Number: 1339787-TPS272C45ARHFR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 5.8A
Output Configuration: High Side
Voltage - Load: 6V ~ 36V
Rds On (Typ): 45mOhm
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS272C45
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1339787-TPS272C45ARHFR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LV4052PW,112-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers