Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CPAGR ADS1194CPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141609-ADS1194CPAGR Packaging: Reel - TR Package: 64-TQFP Power (Watts): 5.7mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 16 Family Name: ADS1194 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ADS1194CZXGT; ADS1194CZXGR; ADS1194CPAG; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141609-ADS1194CPAGR Packaging: Reel - TR Package: 64-TQFP Power (Watts): 5.7mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 16 Family Name: ADS1194 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ADS1194CZXGT; ADS1194CZXGR; ADS1194CPAG; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CPAGR - 1141609-ADS1194CPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CPAGR
1141609-ADS1194CPAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CPAGR 1141609-ADS1194CPAGR
Manufacturer: Texas Instruments Win Source Part Number: 1141609-ADS1194CPAGR Packaging: Reel - TR Package: 64-TQFP Power (Watts): 5.7mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 16 Family Name: ADS1194 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ADS1194CZXGT; ADS1194CZXGR; ADS1194CPAG; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1141609-ADS1194CPAGR
Packaging: Reel - TR
Package: 64-TQFP
Power (Watts): 5.7mW
Operating Supply Voltage: 2.7 V ~ 5.25 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 4
Resolution: 16
Family Name: ADS1194
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ADS1194CZXGT; ADS1194CZXGR; ADS1194CPAG;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141609-ADS1194CPAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CPAGR
Supply Voltage (VS) 2.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers