Manufacturer: Texas Instruments
Win Source Part Number: 102875-TPS27081ADDCR
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 1.2 V to 8 V
Rds On (Typ): 32 mOhm
Family Name: TPS27081A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): SI3865DV-T3; FDC6323L_Q; Si3865DV;
Introduction Date: May 10, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
LOAD SWITCH, HIGH SIDE, 8V, TSOT-23-6; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:-; On State Resistance:0.155ohm;
IC PWR SWITCH 1:1 TSOT23-6
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS27081ADDCR | 29AH1556 | TPS27081ADDCR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS27081ADDCR | Load Switch, High Side, 8V, Tsot-23-6; Power Load Switch Type Texas Instruments | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 1.2 V to 8 V | 8V |