Texas Instruments Integrated Circuits (ICs) - PMIC - Hot Swap Controllers TPS259802ONRGER

Description
Win Source Part Number: 1100890-TPS259802ONR GER Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, UVLO Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 800 µA Internal Switch(s): No Number of Channels: 1 Current - Output (Max): 8A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Voltage - Supply: 2.7V ~ 24V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259802ONRGERD KR,296-TPS259802ONRG ERCT,296-TPS259802ON RGERTR Base Product Number: TPS259802
Request a Quote
Description
Win Source Part Number: 1100890-TPS259802ONR GER Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, UVLO Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 800 µA Internal Switch(s): No Number of Channels: 1 Current - Output (Max): 8A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Voltage - Supply: 2.7V ~ 24V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259802ONRGERD KR,296-TPS259802ONRG ERCT,296-TPS259802ON RGERTR Base Product Number: TPS259802
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1100890-TPS259802ONRGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1100890-TPS259802ONRGER
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1100890-TPS259802ONRGER
Win Source Part Number: 1100890-TPS259802ONR GER Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, UVLO Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 800 µA Internal Switch(s): No Number of Channels: 1 Current - Output (Max): 8A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Voltage - Supply: 2.7V ~ 24V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS259802ONRGERD KR,296-TPS259802ONRG ERCT,296-TPS259802ON RGERTR Base Product Number: TPS259802

Win Source Part Number: 1100890-TPS259802ONRGER
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 800 µA
Internal Switch(s): No
Number of Channels: 1
Current - Output (Max): 8A
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply: 2.7V ~ 24V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS259802ONRGERDKR,296-TPS259802ONRGERCT,296-TPS259802ONRGERTR
Base Product Number: TPS259802

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1100890-TPS259802ONRGER
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901601 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details