Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 CAT6221-PPTD-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 865824-CAT6221-PPTD- GT3 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA TSOT-23-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 865824-CAT6221-PPTD- GT3 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA TSOT-23-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 - 865824-CAT6221-PPTD-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3
865824-CAT6221-PPTD-GT3
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 865824-CAT6221-PPTD-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 865824-CAT6221-PPTD- GT3 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA TSOT-23-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 865824-CAT6221-PPTD-GT3
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA TSOT-23-6
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CAT6221-PPTD-GT3
PMIC - Voltage Regulators - Linear CAT6221-PPTD-GT3
IC REG LDO .3A 3.0/3.0V TSOT23-6

IC REG LDO .3A 3.0/3.0V TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 865824-CAT6221-PPTD-GT3 CAT6221-PPTD-GT3
Product Name PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LED Drivers - A6281EESTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details