Texas Instruments
Power Switch ICs
TPS2553DBVR
Description
TPS2553DBVR, DIST Single
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
TPS2553DBVR, DIST Single
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
2184664 |
|
Product Name
|
Power Switch ICs |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver; Transceiver
Features
RoHS
# of Tx
1 #
View Details
Technology
AC
Device Type
Transceiver
Supply Voltage
3.3V; Other; 3.3,5
View Details
Supply Voltage
Other; 2.3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.13V ~ 5.25V
View Details