Nexperia B.V. Hex inverter 74AHC04D,118

Description
The 74AHC04; 74AHCT04 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC04; 74AHCT04 provides six inverting buffers. Features and benefits Balanced propagation delays Inputs accept voltages higher than VCC Input levels: For 74AHC04: CMOS level For 74AHCT04: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC04; 74AHCT04 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC04; 74AHCT04 provides six inverting buffers. Features and benefits Balanced propagation delays Inputs accept voltages higher than VCC Input levels: For 74AHC04: CMOS level For 74AHCT04: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex inverter - 74AHC04D,118 - Nexperia B.V.
Nijmegen, Netherlands
Hex inverter
74AHC04D,118
Hex inverter 74AHC04D,118
The 74AHC04; 74AHCT04 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC04; 74AHCT04 provides six inverting buffers. Features and benefits Balanced propagation delays Inputs accept voltages higher than VCC Input levels: For 74AHC04: CMOS level For 74AHCT04: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC04; 74AHCT04 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC04; 74AHCT04 provides six inverting buffers.

Features and benefits

  • Balanced propagation delays
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC04: CMOS level
    • For 74AHCT04: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHC04D,118 - Rochester Electronics
Newburyport, MA, United States
Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74AHC04D,118 74AHC04D,118
Product Name Hex inverter
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Octal bus transceiver; 3-state - 74ALVC245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
 - 74AHCT245D,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SO20
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHCT2G126DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers