USB CHARGING PORT CONTROLLER, WQFN-16; USB IC Type:USB Charging Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:4.5V; Supply Voltage Max:6.5V; Interface Case Style:WQFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 27AJ0407 |
| Product Name | Usb Charging Port Controller, Wqfn-16; Usb Ic Type Texas Instruments |
| Technology | USB |