Texas Instruments Standard Linear and Logic Usb Chrging Port Cntrl, Switch, 8Msop; Battery Type Texas Instruments TPS2511DGN

Description
USB CHRGING PORT CNTRL, SWITCH, 8MSOP; Battery Type:-; Input Voltage:5.5V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:MSOP; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
USB CHRGING PORT CNTRL, SWITCH, 8MSOP; Battery Type:-; Input Voltage:5.5V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:MSOP; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Chrging Port Cntrl, Switch, 8Msop; Battery Type Texas Instruments - 29AH8093 - Newark, An Avnet Company
Chicago, IL, United States
Usb Chrging Port Cntrl, Switch, 8Msop; Battery Type Texas Instruments
29AH8093
Usb Chrging Port Cntrl, Switch, 8Msop; Battery Type Texas Instruments 29AH8093
USB CHRGING PORT CNTRL, SWITCH, 8MSOP; Battery Type:-; Input Voltage:5.5V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:MSOP; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

USB CHRGING PORT CNTRL, SWITCH, 8MSOP; Battery Type:-; Input Voltage:5.5V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:MSOP; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 29AH8093
Product Name Usb Chrging Port Cntrl, Switch, 8Msop; Battery Type Texas Instruments
Charger Type Switching
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - MAX1508YETA-T - Lingto Electronic Limited
Specs
Charger Type Linear
View Details
Battery Management - 1901656 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details