Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2491DGSR TPS2491DGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033742-TPS2491DGSR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2491 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): MIC2586R-2YM TR; MIC2586R-2BM TR; MAX5933FESA; MIC2586R-2BM ; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033742-TPS2491DGSR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2491 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): MIC2586R-2YM TR; MIC2586R-2BM TR; MAX5933FESA; MIC2586R-2BM ; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2491DGSR - 033742-TPS2491DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2491DGSR
033742-TPS2491DGSR
PMIC - PMIC - Hot Swap Controllers - TPS2491DGSR 033742-TPS2491DGSR
Manufacturer: Texas Instruments Win Source Part Number: 033742-TPS2491DGSR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2491 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): MIC2586R-2YM TR; MIC2586R-2BM TR; MAX5933FESA; MIC2586R-2BM ; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033742-TPS2491DGSR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Feature Pins: EN, PG, PROG, TIMER
Family Name: TPS2491
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 9 V to 80 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): MIC2586R-2YM TR; MIC2586R-2BM TR; MAX5933FESA; MIC2586R-2BM ;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 033742-TPS2491DGSR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2491DGSR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers