Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS24770RGER TPS24770RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 900727-TPS24770RGER Operating Temperature Range: -40°C ~ 125°C Features: Hot Swap Controller Channel General Purpose 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS24770 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51879-1, 296-51879-2, TPS24770RGER-ND, 296-51879-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900727-TPS24770RGER Operating Temperature Range: -40°C ~ 125°C Features: Hot Swap Controller Channel General Purpose 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS24770 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51879-1, 296-51879-2, TPS24770RGER-ND, 296-51879-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS24770RGER - 900727-TPS24770RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS24770RGER
900727-TPS24770RGER
PMIC - PMIC - Hot Swap Controllers - TPS24770RGER 900727-TPS24770RGER
Manufacturer: Texas Instruments Win Source Part Number: 900727-TPS24770RGER Operating Temperature Range: -40°C ~ 125°C Features: Hot Swap Controller Channel General Purpose 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS24770 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51879-1, 296-51879-2, TPS24770RGER-ND, 296-51879-6

Manufacturer: Texas Instruments
Win Source Part Number: 900727-TPS24770RGER
Operating Temperature Range: -40°C ~ 125°C
Features: Hot Swap Controller Channel General Purpose 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS24770
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51879-1, 296-51879-2, TPS24770RGER-ND, 296-51879-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900727-TPS24770RGER
Product Name PMIC - PMIC - Hot Swap Controllers - TPS24770RGER
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697376 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details