Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS24742RGET TPS24742RGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111491-TPS24742RGET Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage Feature Pins: ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111491-TPS24742RGET Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage Feature Pins: ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS24742RGET - 1111491-TPS24742RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS24742RGET
1111491-TPS24742RGET
PMIC - PMIC - Hot Swap Controllers - TPS24742RGET 1111491-TPS24742RGET
Manufacturer: Texas Instruments Win Source Part Number: 1111491-TPS24742RGET Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage Feature Pins: ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111491-TPS24742RGET
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage
Feature Pins: ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.5 V to 18 V
Operating Supply Current: 4.2mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111491-TPS24742RGET
Product Name PMIC - PMIC - Hot Swap Controllers - TPS24742RGET
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901679 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details