The TPS24701 is a 2.5-V to 18-V hot-swap controller that drives an external N-channel MOSFET to protect power supplies and loads from overcurrent conditions, with a retry fault response mode. It is packaged in an MSOP-8 case and operates over a junction temperature range of -40°C to 125°C. The device features a precise 25-mV current sense threshold, programmable undervoltage lockout, a power-good output for status monitoring, and fast short-circuit protection. It is drop-in compatible with the LTC4211 without PCB layout changes.
2.5V to 18V High Efficiency Hot-Swap Controller 8-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS24701DGKR |
| Product Name | TPS24701 2.5V to 18V High Efficiency Hot-Swap Controller |
| Package Type | Other; VSSOP |