Texas Instruments Power Supplies Board Mount DCDC Converters - DCPA10512P-U/700 DCPA10512P-U/700

Description
Manufacturer: Texas Instruments Win Source Part Number: 809434-DCPA10512P-U/ 700 Packaging: Reel Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 2kV Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 12V Efficiency: 87% Supplier Device Package: 7-SOP Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm) Maximum Input Voltage: 5.5V Manufacturer Package: 14-SMD Module, 7 Leads, Gull Wing Current - Output (Maximum): 83mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 809434-DCPA10512P-U/ 700 Packaging: Reel Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 2kV Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 12V Efficiency: 87% Supplier Device Package: 7-SOP Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm) Maximum Input Voltage: 5.5V Manufacturer Package: 14-SMD Module, 7 Leads, Gull Wing Current - Output (Maximum): 83mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCPA10512P-U/700 - 809434-DCPA10512P-U/700 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCPA10512P-U/700
809434-DCPA10512P-U/700
Power Supplies Board Mount DCDC Converters - DCPA10512P-U/700 809434-DCPA10512P-U/700
Manufacturer: Texas Instruments Win Source Part Number: 809434-DCPA10512P-U/ 700 Packaging: Reel Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 2kV Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 12V Efficiency: 87% Supplier Device Package: 7-SOP Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm) Maximum Input Voltage: 5.5V Manufacturer Package: 14-SMD Module, 7 Leads, Gull Wing Current - Output (Maximum): 83mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 809434-DCPA10512P-U/700
Packaging: Reel
Type: Isolated Module
Mounting Style: SMD
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 2kV
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 12V
Efficiency: 87%
Supplier Device Package: 7-SOP
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 14-SMD Module, 7 Leads, Gull Wing
Current - Output (Maximum): 83mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 700
MSL Level: 3 (168 Hours)

Buy Now
Isolated 1W DC-DC Converter IC - 132-DCPA10512P-U/700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W DC-DC Converter IC
132-DCPA10512P-U/700
Isolated 1W DC-DC Converter IC 132-DCPA10512P-U/700
Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP -40 to 100 Product overview: DCPA10512P-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10512P-U/700 can be used for catalog matching and distributor lookup.

Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP -40 to 100 Product overview: DCPA10512P-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10512P-U/700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 809434-DCPA10512P-U/700 132-DCPA10512P-U/700
Product Name Power Supplies Board Mount DCDC Converters - DCPA10512P-U/700 Isolated 1W DC-DC Converter IC
Package Type Other; 14-SMD Module, 7 Leads, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP012415DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP012415DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers