Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2421-1DDAR TPS2421-1DDAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111482-TPS2421-1DDA R Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 6A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /EN, /FLT, ISET, /PG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111482-TPS2421-1DDA R Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 6A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /EN, /FLT, ISET, /PG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2421-1DDAR - 1111482-TPS2421-1DDAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2421-1DDAR
1111482-TPS2421-1DDAR
PMIC - PMIC - Hot Swap Controllers - TPS2421-1DDAR 1111482-TPS2421-1DDAR
Manufacturer: Texas Instruments Win Source Part Number: 1111482-TPS2421-1DDA R Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 6A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /EN, /FLT, ISET, /PG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111482-TPS2421-1DDAR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 6A
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, /EN, /FLT, ISET, /PG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111482-TPS2421-1DDAR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2421-1DDAR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details