Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
TPS2411PWG4 -- TPS2411 N+1 AND OR-ING POWER RAIL CONTROLLER
Texas Instruments
TPS2411 N+1 and OR-ing Power Rail Controller
TPS2411PWG4
Description
N+1 and OR-ing Power Rail Controller 14-TSSOP -40 to 85
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
N+1 and OR-ing Power Rail Controller 14-TSSOP -40 to 85
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
TPS2411 N+1 and OR-ing Power Rail Controller
TPS2411PWG4
TPS2411 N+1 and OR-ing Power Rail Controller
TPS2411PWG4
N+1 and OR-ing Power Rail Controller 14-TSSOP -40 to 85
N+1 and OR-ing Power Rail Controller 14-TSSOP -40 to 85
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Power Supplies
Product Number
TPS2411PWG4
Product Name
TPS2411 N+1 and OR-ing Power Rail Controller
Package Type
Other; TSSOP
Unlock Full Specs
to access all available technical data
Related Documents
Reference Designs
Boost, Sync Buck, Load Controller for Memory Backup (1.8V @ 2A)
Boost, Sync Buck, Load Controller for Memory Backup (4.3V @ 0.7A)
Boost, Sync Buck, Load Controller for Memory Backup (5V @ 1.5A)
Similar Products
Texas Instruments
Buck 42V Step-Down DC-DC Converter IC
LM25085MMX/NOPB
Specs
Package Type
Other; VSSOP
Output Voltage
42 volts
I
OUT
1.75 amps
View Details
2
suppliers
Texas Instruments
LM10011 1% Accuracy 4/6-Bit VID Voltage Programmer for Point of Load Regulator w/ Adj Start-Up Current
LM10011SD/NOPB
Specs
Package Type
Other; WSON
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Texas Instruments
DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters
DCP010515BP-U
Specs
Package Type
Other; PDIP,SOP
Features
Single Output,Unregulated,1kV Isolation,1W
Output Voltage
14.25 to 15.75 volts
View Details
3
suppliers
Texas Instruments
UC1844A Current Mode PWM Controller
5962-8670407XA
Specs
Package Type
Other; CDIP,LCCC
Features
Error Amplifier
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details