The LM10011 is a precision, digitally programmable current DAC used to control the output voltage of DC/DC converters by generating a current proportional to a 6-bit or 4-bit VID input, with programmable start-up current ranging from 0 to 56.4 µA. It operates from a 2.97V to 5.5V supply, features a precision enable input for custom UVLO, and is offered in a 10-pin WSON package measuring 3.00mm × 3.00mm. The device supports 16 selectable start-up currents and is compatible with Texas Instruments DC/DC converters for VID applications. It is rated for operation from -40°C to 125°C and delivers 1.0% output current accuracy from 0°C to 100°C and 1.25% accuracy from -40°C to 125°C.
1% Accuracy 4/6-Bit VID Voltage Programmer for Point of Load Regulator w/ Adj Start-Up Current 10-WSON -40 to 125
WSON-10-EP(3x3) Power Management Specialized - PMIC ROHS
| Texas Instruments | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | LM10011SD/NOPB | LM10011SD/NOPB |
| Product Name | LM10011 1% Accuracy 4/6-Bit VID Voltage Programmer for Point of Load Regulator w/ Adj Start-Up Current | Power Supply Chip >> Power Management Specialized - PMIC |
| Package Type | Other; WSON |