Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP
1W 15V Isolated DC/DC Converter, 5V In, SOP, 1kV Isolation Product overview: DCP010515BP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 15V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 15V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP010515BP-U can be used for catalog matching and distributor lookup.
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCP010515BP-U | 132-DCP010515BP-U | DCP010515BP-U |
| Product Name | DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters | Isolated 1W 15V 5V DC-DC Converter IC | |
| Package Type | Other; PDIP,SOP | Other; SOP | Other; SOP7 |
| Features | Single Output,Unregulated,1kV Isolation,1W | ||
| Output Voltage | 14.25 to 15.75 volts | 15 volts | |
| Input Voltage | 4.5 to 5.5 volts | 5.5 volts |