Texas Instruments Interface - Interface - Controllers - TPS2379DDAR TPS2379DDAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033721-TPS2379DDAR Packaging: Reel - TR Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Active Case / Package: 8-SO PowerPad Purpose: Controller Supply Voltage - Operating: 8 V to 12 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033721-TPS2379DDAR Packaging: Reel - TR Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Active Case / Package: 8-SO PowerPad Purpose: Controller Supply Voltage - Operating: 8 V to 12 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TPS2379DDAR - 033721-TPS2379DDAR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TPS2379DDAR
033721-TPS2379DDAR
Interface - Interface - Controllers - TPS2379DDAR 033721-TPS2379DDAR
Manufacturer: Texas Instruments Win Source Part Number: 033721-TPS2379DDAR Packaging: Reel - TR Protocol: Ethernet Standards: IEEE 802.3 Categories: Integrated Circuits Status: Active Case / Package: 8-SO PowerPad Purpose: Controller Supply Voltage - Operating: 8 V to 12 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033721-TPS2379DDAR
Packaging: Reel - TR
Protocol: Ethernet
Standards: IEEE 802.3
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO PowerPad
Purpose: Controller
Supply Voltage - Operating: 8 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Ethernet ICs - TPS2379DDAR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Ethernet ICs
TPS2379DDAR
Communication Interface Chip/UART/485/232 >> Ethernet ICs TPS2379DDAR
SOIC-8-EP Ethernet ICs ROHS

SOIC-8-EP Ethernet ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces
Product Number 033721-TPS2379DDAR TPS2379DDAR
Product Name Interface - Interface - Controllers - TPS2379DDAR Communication Interface Chip/UART/485/232 >> Ethernet ICs
Supply Voltage Other; 8 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details