Texas Instruments Standard Linear and Logic Power Over Ethernet (PoE) Controllers TPS2378DDA

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 8-SO PowerPad
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 8-SO PowerPad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-30450-5-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-30450-5-ND
Power Over Ethernet (PoE) Controllers 296-30450-5-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 8-SO PowerPad

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 8-SO PowerPad

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2378DDA - TPS2378DDA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2378DDA
TPS2378DDA
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2378DDA TPS2378DDA
Manufacturer: Texas Instruments Win Source Part Number: 376721-TPS2378DDA Packaging: Tube/Rail Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO PowerPad Maximum Power Dissipation: 25.5W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 285μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 376721-TPS2378DDA
Packaging: Tube/Rail
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Maximum Power Dissipation: 25.5W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 285μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2378DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2378DDA
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2378DDA
IC POE CNTRL 1 CHANNEL 8SOPWR

IC POE CNTRL 1 CHANNEL 8SOPWR

Supplier's Site
Poe, Ieee802.3At Type2, 0.85A, 8Soic; Input Voltage Texas Instruments - 33AH5190 - Newark, An Avnet Company
Chicago, IL, United States
Poe, Ieee802.3At Type2, 0.85A, 8Soic; Input Voltage Texas Instruments
33AH5190
Poe, Ieee802.3At Type2, 0.85A, 8Soic; Input Voltage Texas Instruments 33AH5190
POE, IEEE802.3AT TYPE2, 0.85A, 8SOIC; Input Voltage:57V; Output Current:850mA; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POE, IEEE802.3AT TYPE2, 0.85A, 8SOIC; Input Voltage:57V; Output Current:850mA; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-30450-5-ND TPS2378DDA TPS2378DDA 33AH5190
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2378DDA Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Poe, Ieee802.3At Type2, 0.85A, 8Soic; Input Voltage Texas Instruments
Compliance / Approvals IEEE 802.3af; IEEE 802.3at RoHS
Unlock Full Specs
to access all available technical data

Similar Products