Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GM SI3460-E02-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 813654-SI3460-E02-GM Packaging: Tube Type: Controller (PSE), DC/DC Power - Max: 15.4W Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Part Status: Obsolete (End Of Life) Auxiliary Sense: Yes Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 122 MSL Level: 3 (168 Hours) Supply Voltage (V): 11V ~ 16V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 813654-SI3460-E02-GM Packaging: Tube Type: Controller (PSE), DC/DC Power - Max: 15.4W Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Part Status: Obsolete (End Of Life) Auxiliary Sense: Yes Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 122 MSL Level: 3 (168 Hours) Supply Voltage (V): 11V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GM - SI3460-E02-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GM
SI3460-E02-GM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GM SI3460-E02-GM
Manufacturer: Silicon Labs Win Source Part Number: 813654-SI3460-E02-GM Packaging: Tube Type: Controller (PSE), DC/DC Power - Max: 15.4W Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Part Status: Obsolete (End Of Life) Auxiliary Sense: Yes Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 122 MSL Level: 3 (168 Hours) Supply Voltage (V): 11V ~ 16V

Manufacturer: Silicon Labs
Win Source Part Number: 813654-SI3460-E02-GM
Packaging: Tube
Type: Controller (PSE), DC/DC
Power - Max: 15.4W
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3af (PoE)
Part Status: Obsolete (End Of Life)
Auxiliary Sense: Yes
Supplier Device Package: 11-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 122
MSL Level: 3 (168 Hours)
Supply Voltage (V): 11V ~ 16V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number SI3460-E02-GM
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GM
Unlock Full Specs
to access all available technical data

Similar Products

Power over Ethernet (PoE) - 5073-POE-PTE201-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Data Rate 10 to 1000 Mbps
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details