L-com, Inc. ICP DAS 10-Ch Thermocouple Input with HI-Volt Protection & 6-Ch Isolated Digital Output PoE Moe ICP-PET-7018Z

Description
The PET-7018Z, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The PET-7018Z offers easy and safe access for users from anywhere at anytime! In addition, the PET-7018Z also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. PET-7018Z features “PoE” so that both Data & Power is handled by one single Ethernet cable making installations hassle free. The “Z” version is another milestone in the development of thermocouple series and a testament to the excellence strived for by ICP DAS. PET-7018Z is specifically designed for extremely accurate thermocouple measurement. It features automatic cold-junction compensation for each channel to get temperature outputs consistency and stable temperature output in the field. Current input and voltage input are supported. Another feature is that ten of its input channels can individually be configured with different kinds of analog input. PET-7018Z also has open thermocouple detection and many protection mechanisms. The 6 digital output can be set alarm output with short-circuit protection and overload protection. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features Dual Watchdog Built-in web server, web HMI Communication security Modbus/TCP, Modbus/UDP protocol Power Over Ethernet (PoE) Application Remote diagnosis Remote maintenance Test equipment Building, factory and machine automation
Description
The PET-7018Z, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The PET-7018Z offers easy and safe access for users from anywhere at anytime! In addition, the PET-7018Z also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. PET-7018Z features “PoE” so that both Data & Power is handled by one single Ethernet cable making installations hassle free. The “Z” version is another milestone in the development of thermocouple series and a testament to the excellence strived for by ICP DAS. PET-7018Z is specifically designed for extremely accurate thermocouple measurement. It features automatic cold-junction compensation for each channel to get temperature outputs consistency and stable temperature output in the field. Current input and voltage input are supported. Another feature is that ten of its input channels can individually be configured with different kinds of analog input. PET-7018Z also has open thermocouple detection and many protection mechanisms. The 6 digital output can be set alarm output with short-circuit protection and overload protection. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features Dual Watchdog Built-in web server, web HMI Communication security Modbus/TCP, Modbus/UDP protocol Power Over Ethernet (PoE) Application Remote diagnosis Remote maintenance Test equipment Building, factory and machine automation

Suppliers

Company
Product
Description
Supplier Links
ICP DAS 10-Ch Thermocouple Input with HI-Volt Protection & 6-Ch Isolated Digital Output PoE Moe - ICP-PET-7018Z - L-com, Inc.
North Andover, MA, United States
ICP DAS 10-Ch Thermocouple Input with HI-Volt Protection & 6-Ch Isolated Digital Output PoE Moe
ICP-PET-7018Z
ICP DAS 10-Ch Thermocouple Input with HI-Volt Protection & 6-Ch Isolated Digital Output PoE Moe ICP-PET-7018Z
The PET-7018Z, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The PET-7018Z offers easy and safe access for users from anywhere at anytime! In addition, the PET-7018Z also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. PET-7018Z features “PoE” so that both Data & Power is handled by one single Ethernet cable making installations hassle free. The “Z” version is another milestone in the development of thermocouple series and a testament to the excellence strived for by ICP DAS. PET-7018Z is specifically designed for extremely accurate thermocouple measurement. It features automatic cold-junction compensation for each channel to get temperature outputs consistency and stable temperature output in the field. Current input and voltage input are supported. Another feature is that ten of its input channels can individually be configured with different kinds of analog input. PET-7018Z also has open thermocouple detection and many protection mechanisms. The 6 digital output can be set alarm output with short-circuit protection and overload protection. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features Dual Watchdog Built-in web server, web HMI Communication security Modbus/TCP, Modbus/UDP protocol Power Over Ethernet (PoE) Application Remote diagnosis Remote maintenance Test equipment Building, factory and machine automation

The PET-7018Z, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet.
With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The PET-7018Z offers easy and safe access for users from anywhere at anytime! In addition, the PET-7018Z also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software.
PET-7018Z features “PoE” so that both Data & Power is handled by one single Ethernet cable making installations hassle free.
The “Z” version is another milestone in the development of thermocouple series and a testament to the excellence strived for by ICP DAS.
PET-7018Z is specifically designed for extremely accurate thermocouple measurement. It features automatic cold-junction compensation for each channel to get temperature outputs consistency and stable temperature output in the field.
Current input and voltage input are supported. Another feature is that ten of its input channels can individually be configured with different kinds of analog input. PET-7018Z also has open thermocouple detection and many protection mechanisms. The 6 digital output can be set alarm output with short-circuit protection and overload protection.
As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.

Features

  • Dual Watchdog
  • Built-in web server, web HMI
  • Communication security
  • Modbus/TCP, Modbus/UDP protocol
  • Power Over Ethernet (PoE)

Application

  • Remote diagnosis
  • Remote maintenance
  • Test equipment
  • Building, factory and machine automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number ICP-PET-7018Z
Product Name ICP DAS 10-Ch Thermocouple Input with HI-Volt Protection & 6-Ch Isolated Digital Output PoE Moe
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 150-PD69200R-021126-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers