Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23757PW

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-TSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-24949-5-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-24949-5-ND
Power Over Ethernet (PoE) Controllers 296-24949-5-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-TSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-TSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23757PW - TPS23757PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23757PW
TPS23757PW
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23757PW TPS23757PW
Manufacturer: Texas Instruments Win Source Part Number: 033714-TPS23757PW Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Maximum Power Dissipation: 13W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 920μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033714-TPS23757PW
Packaging: Tube/Rail
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Maximum Power Dissipation: 13W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 920μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23757PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23757PW
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23757PW
IC POE CNTRL 1 CHANNEL 20TSSOP

IC POE CNTRL 1 CHANNEL 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-24949-5-ND TPS23757PW TPS23757PW
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23757PW Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453C-B02-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Interface and Switching Regulator - Si3402 - Silicon Labs
Specs
Applications Access Point; RFID; VoIP; Video / Cameras
Compliance / Approvals IEEE 802.3af; RoHS
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
PMIC - Power Over Ethernet (PoE) Controllers - MIC2358YLQ - Lingto Electronic Limited
Specs
Ports 8
View Details
2 suppliers