Silicon Labs Poe Ctrl, 350Khz, -40 To 85Deg C; Input Voltage Silicon Labs SI3402-B-GM

Description
POE CTRL, 350KHZ, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:32V; Controller IC Case Style:QFN; No. of Pins:20Pins; Duty Cycle (%):50%; Frequency:350kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
Datasheet
Description
POE CTRL, 350KHZ, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:32V; Controller IC Case Style:QFN; No. of Pins:20Pins; Duty Cycle (%):50%; Frequency:350kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poe Ctrl, 350Khz, -40 To 85Deg C; Input Voltage Silicon Labs - 75AC1959 - Newark, An Avnet Company
Chicago, IL, United States
Poe Ctrl, 350Khz, -40 To 85Deg C; Input Voltage Silicon Labs
75AC1959
Poe Ctrl, 350Khz, -40 To 85Deg C; Input Voltage Silicon Labs 75AC1959
POE CTRL, 350KHZ, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:32V; Controller IC Case Style:QFN; No. of Pins:20Pins; Duty Cycle (%):50%; Frequency:350kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

POE CTRL, 350KHZ, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:32V; Controller IC Case Style:QFN; No. of Pins:20Pins; Duty Cycle (%):50%; Frequency:350kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power over Ethernet (PoE) Controllers
Product Number 75AC1959
Product Name Poe Ctrl, 350Khz, -40 To 85Deg C; Input Voltage Silicon Labs
Compliance / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Power over Ethernet (PoE) - 5073-POE1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - SI3401-D-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers