Microchip Technology, Inc. Power Over Ethernet (PoE) Controllers PD70200ILD-TR

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 12-DFN (4x3)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 12-DFN (4x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - PD70200ILDCT-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
PD70200ILDCT-ND
Power Over Ethernet (PoE) Controllers PD70200ILDCT-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 12-DFN (4x3)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 12-DFN (4x3)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - PD70200ILDTR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
PD70200ILDTR-ND
Power Over Ethernet (PoE) Controllers PD70200ILDTR-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 12-DFN (4x3)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 12-DFN (4x3)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - PD70200ILDDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
PD70200ILDDKR-ND
Power Over Ethernet (PoE) Controllers PD70200ILDDKR-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 12-DFN (4x3)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 12-DFN (4x3)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70200ILD-TR - PD70200ILD-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70200ILD-TR
PD70200ILD-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70200ILD-TR PD70200ILD-TR
Manufacturer: Microchip Technology Win Source Part Number: 800966-PD70200ILD-TR Packaging: Reel Type: Controller (PD) Power - Max: 47.7W Current - Supply: 1mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 0V ~ 57V Part Number Series: PD70*00

Manufacturer: Microchip Technology
Win Source Part Number: 800966-PD70200ILD-TR
Packaging: Reel
Type: Controller (PD)
Power - Max: 47.7W
Current - Supply: 1mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-VFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0V ~ 57V
Part Number Series: PD70*00

Buy Now Datasheet
Poe Pd Front End, -40 To 85Deg C Rohs Compliant Microchip - 52AH7391 - Newark, An Avnet Company
Chicago, IL, United States
Poe Pd Front End, -40 To 85Deg C Rohs Compliant Microchip
52AH7391
Poe Pd Front End, -40 To 85Deg C Rohs Compliant Microchip 52AH7391
POE PD FRONT END, -40 TO 85DEG C ROHS COMPLIANT: YES

POE PD FRONT END, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - PD70200ILD-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
PD70200ILD-TR
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers PD70200ILD-TR
IC POE CNTRL 1 CHANNEL 12DFN

IC POE CNTRL 1 CHANNEL 12DFN

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - PD70200ILD-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
PD70200ILD-TR
PMIC - Power Over Ethernet (PoE) Controllers PD70200ILD-TR
IC POE CNTRL 1 CHANNEL 12DFN

IC POE CNTRL 1 CHANNEL 12DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number PD70200ILDCT-ND PD70200ILD-TR 52AH7391 PD70200ILD-TR PD70200ILD-TR
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70200ILD-TR Poe Pd Front End, -40 To 85Deg C Rohs Compliant Microchip Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Si3474B-IM Power Over Ethernet (PoE) Multi-Port PSE Controllers - Si3474B-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 90 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Over Ethernet (PoE) Controllers - 150-PD39208ILQ-TR-LEDKR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 44 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details