Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23752PWP TPS23752PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 900722-TPS23752PWP Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS23752 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-35011, -296-35011-ND, -296-35011, -TPS23752PWP-NDR, TPS23752PWP-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900722-TPS23752PWP Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS23752 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-35011, -296-35011-ND, -296-35011, -TPS23752PWP-NDR, TPS23752PWP-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23752PWP - TPS23752PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23752PWP
TPS23752PWP
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23752PWP TPS23752PWP
Manufacturer: Texas Instruments Win Source Part Number: 900722-TPS23752PWP Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS23752 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-35011, -296-35011-ND, -296-35011, -TPS23752PWP-NDR, TPS23752PWP-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900722-TPS23752PWP
Operating Temperature Range: -40°C ~ 85°C
Features: Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS23752
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-35011, -296-35011-ND, -296-35011, -TPS23752PWP-NDR, TPS23752PWP-ND

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-35011-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-35011-ND
Power Over Ethernet (PoE) Controllers 296-35011-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - TPS23752PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23752PWP
PMIC - Power Over Ethernet (PoE) Controllers TPS23752PWP
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23752PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23752PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23752PWP
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23752PWP 296-35011-ND TPS23752PWP TPS23752PWP
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23752PWP Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3472A-A01-IM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details