L-com, Inc. ICP DAS 8-Channel Analog Input with High Voltage Protection & 4-Channel Isolated Output Module ICP-ET-7017

Description
The ET-7017 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The ET-7017 offers easy and safe access for users from anywhere at anytime! In addition, the ET-7017 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. The ET-7017 includes 16-bit, 8-channel differential analog inputs and 4-channel digital ouputs that provide programmable input range on all analog channels(+/-150mV, +/-500mV, +/-1V, +/-5V, +/-10V, +/-20mA, 0~20mA and 4~20mA) and digital output can be set as an alarm output. Each analog channel is allowed to configure an individual range and has 240Vrms high over voltage protection.Jumper selectable for voltage or current input. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features I/O Pair Connection Modbus/TCP Protocol Operating temperature -25ºC to +75ºC 2-Way Isolated Noise/Surge Protection; Built in Dual Watchdog Built in Web Server; 10/100 Base-TX Ethernet Application Building Automation Factory Automation Remote Maintenance & Diagnosis Machine Automation Testing Equipment
Description
The ET-7017 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The ET-7017 offers easy and safe access for users from anywhere at anytime! In addition, the ET-7017 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. The ET-7017 includes 16-bit, 8-channel differential analog inputs and 4-channel digital ouputs that provide programmable input range on all analog channels(+/-150mV, +/-500mV, +/-1V, +/-5V, +/-10V, +/-20mA, 0~20mA and 4~20mA) and digital output can be set as an alarm output. Each analog channel is allowed to configure an individual range and has 240Vrms high over voltage protection.Jumper selectable for voltage or current input. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features I/O Pair Connection Modbus/TCP Protocol Operating temperature -25ºC to +75ºC 2-Way Isolated Noise/Surge Protection; Built in Dual Watchdog Built in Web Server; 10/100 Base-TX Ethernet Application Building Automation Factory Automation Remote Maintenance & Diagnosis Machine Automation Testing Equipment

Suppliers

Company
Product
Description
Supplier Links
ICP DAS 8-Channel Analog Input with High Voltage Protection & 4-Channel Isolated Output Module - ICP-ET-7017 - L-com, Inc.
North Andover, MA, United States
ICP DAS 8-Channel Analog Input with High Voltage Protection & 4-Channel Isolated Output Module
ICP-ET-7017
ICP DAS 8-Channel Analog Input with High Voltage Protection & 4-Channel Isolated Output Module ICP-ET-7017
The ET-7017 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The ET-7017 offers easy and safe access for users from anywhere at anytime! In addition, the ET-7017 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. The ET-7017 includes 16-bit, 8-channel differential analog inputs and 4-channel digital ouputs that provide programmable input range on all analog channels(+/-150mV, +/-500mV, +/-1V, +/-5V, +/-10V, +/-20mA, 0~20mA and 4~20mA) and digital output can be set as an alarm output. Each analog channel is allowed to configure an individual range and has 240Vrms high over voltage protection.Jumper selectable for voltage or current input. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features I/O Pair Connection Modbus/TCP Protocol Operating temperature -25ºC to +75ºC 2-Way Isolated Noise/Surge Protection; Built in Dual Watchdog Built in Web Server; 10/100 Base-TX Ethernet Application Building Automation Factory Automation Remote Maintenance & Diagnosis Machine Automation Testing Equipment

The ET-7017 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The ET-7017 offers easy and safe access for users from anywhere at anytime! In addition, the ET-7017 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. The ET-7017 includes 16-bit, 8-channel differential analog inputs and 4-channel digital ouputs that provide programmable input range on all analog channels(+/-150mV, +/-500mV, +/-1V, +/-5V, +/-10V, +/-20mA, 0~20mA and 4~20mA) and digital output can be set as an alarm output. Each analog channel is allowed to configure an individual range and has 240Vrms high over voltage protection.Jumper selectable for voltage or current input. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.

Features

  • I/O Pair Connection
  • Modbus/TCP Protocol
  • Operating temperature -25ºC to +75ºC
  • 2-Way Isolated Noise/Surge Protection; Built in Dual Watchdog
  • Built in Web Server; 10/100 Base-TX Ethernet

Application

  • Building Automation
  • Factory Automation
  • Remote Maintenance & Diagnosis
  • Machine Automation
  • Testing Equipment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number ICP-ET-7017
Product Name ICP DAS 8-Channel Analog Input with High Voltage Protection & 4-Channel Isolated Output Module
Form Factor Module / Standalone
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Port PSE Controllers - Si3473B-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 45 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Over Ethernet (PoE) Controllers - 150-PD69200R-021126-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Power over Ethernet (PoE) - 5073-POE1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details