Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GMR SI3402-A-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 321445-SI3402-A-GMR Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: SI3402 Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (5x5) Maximum Power Dissipation: 15W Supply Voltage - Operating: 2.8 V to 57 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): Si3402-A-GM; Si3402-B-GM; Si3402-B-GMR; Introduction Date: October 28, 1999 ECCN: 5A991.b.4.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 321445-SI3402-A-GMR Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: SI3402 Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (5x5) Maximum Power Dissipation: 15W Supply Voltage - Operating: 2.8 V to 57 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): Si3402-A-GM; Si3402-B-GM; Si3402-B-GMR; Introduction Date: October 28, 1999 ECCN: 5A991.b.4.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GMR - SI3402-A-GMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GMR
SI3402-A-GMR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GMR SI3402-A-GMR
Manufacturer: Silicon Labs Win Source Part Number: 321445-SI3402-A-GMR Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: SI3402 Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (5x5) Maximum Power Dissipation: 15W Supply Voltage - Operating: 2.8 V to 57 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): Si3402-A-GM; Si3402-B-GM; Si3402-B-GMR; Introduction Date: October 28, 1999 ECCN: 5A991.b.4.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 321445-SI3402-A-GMR
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: SI3402
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (5x5)
Maximum Power Dissipation: 15W
Supply Voltage - Operating: 2.8 V to 57 V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): Si3402-A-GM; Si3402-B-GM; Si3402-B-GMR;
Introduction Date: October 28, 1999
ECCN: 5A991.b.4.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number SI3402-A-GMR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GMR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3472B-A01-IM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details