Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2363PFB TPS2363PFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 033707-TPS2363PFB Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 10.8 V to 13.2 V Alternative Parts (Cross-Reference): TPS2363PFBR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033707-TPS2363PFB Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 10.8 V to 13.2 V Alternative Parts (Cross-Reference): TPS2363PFBR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2363PFB - 033707-TPS2363PFB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2363PFB
033707-TPS2363PFB
PMIC - PMIC - Hot Swap Controllers - TPS2363PFB 033707-TPS2363PFB
Manufacturer: Texas Instruments Win Source Part Number: 033707-TPS2363PFB Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 10.8 V to 13.2 V Alternative Parts (Cross-Reference): TPS2363PFBR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033707-TPS2363PFB
Packaging: Tray
Type: Hot Plug Controller
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Applications: PCI Express
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 10.8 V to 13.2 V
Alternative Parts (Cross-Reference): TPS2363PFBR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 033707-TPS2363PFB
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2363PFB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details