Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965DSGT TPS22965DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 081610-TPS22965DSGT Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 2.5 V to 5.7 V Rds On (Typ): 16 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 0.8 V to 5.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081610-TPS22965DSGT Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 2.5 V to 5.7 V Rds On (Typ): 16 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 0.8 V to 5.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965DSGT - TPS22965DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965DSGT
TPS22965DSGT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965DSGT TPS22965DSGT
Manufacturer: Texas Instruments Win Source Part Number: 081610-TPS22965DSGT Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 2.5 V to 5.7 V Rds On (Typ): 16 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 0.8 V to 5.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081610-TPS22965DSGT
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 2.5 V to 5.7 V
Rds On (Typ): 16 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 0.8 V to 5.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22965DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22965DSGT
PMIC - Power Distribution Switches, Load Drivers TPS22965DSGT
IC PWR SWITCH N-CHAN 1:1 8WSON

IC PWR SWITCH N-CHAN 1:1 8WSON

Supplier's Site Datasheet
Power Load Switch, Wson-8; Power Load Switch Type Texas Instruments - 33AH5187 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Wson-8; Power Load Switch Type Texas Instruments
33AH5187
Power Load Switch, Wson-8; Power Load Switch Type Texas Instruments 33AH5187
POWER LOAD SWITCH, WSON-8; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:6A; On State Resistance:0.016ohm; Distribution Switch Case Style:WSON; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, WSON-8; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:6A; On State Resistance:0.016ohm; Distribution Switch Case Style:WSON; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22965DSGT TPS22965DSGT 33AH5187
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965DSGT PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Wson-8; Power Load Switch Type Texas Instruments
Voltage 2.5 V to 5.7 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-403/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details