TE Connectivity Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity 1SNF516031R0000

Description
TB, POWER DISTRIBUTION, 1POS, 12-2AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 1POS, 12-2AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity - 33AK8271 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity
33AK8271
Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity 33AK8271
TB, POWER DISTRIBUTION, 1POS, 12-2AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1POS, 12-2AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 33AK8271
Product Name Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details