Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTT TPS22908YZTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797875-TPS22908YZTT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 4-UFBGA, DSBGA Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1 V ~ 3.6 V Rds On (Typ): 28.2 mOhm Family Name: TPS22908 Categories: Integrated Circuits (ICs) Manufacturer Package: 4-DSBGA (0.9x0.9) Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): FPF1208UCX; FPF1207UCX; PI3PD22919GBE; CMPWR025R; Introduction Date: August 06, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797875-TPS22908YZTT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 4-UFBGA, DSBGA Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1 V ~ 3.6 V Rds On (Typ): 28.2 mOhm Family Name: TPS22908 Categories: Integrated Circuits (ICs) Manufacturer Package: 4-DSBGA (0.9x0.9) Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): FPF1208UCX; FPF1207UCX; PI3PD22919GBE; CMPWR025R; Introduction Date: August 06, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTT
TPS22908YZTT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTT TPS22908YZTT
Manufacturer: Texas Instruments Win Source Part Number: 797875-TPS22908YZTT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 4-UFBGA, DSBGA Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1 V ~ 3.6 V Rds On (Typ): 28.2 mOhm Family Name: TPS22908 Categories: Integrated Circuits (ICs) Manufacturer Package: 4-DSBGA (0.9x0.9) Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): FPF1208UCX; FPF1207UCX; PI3PD22919GBE; CMPWR025R; Introduction Date: August 06, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797875-TPS22908YZTT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 4-UFBGA, DSBGA
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1 V ~ 3.6 V
Rds On (Typ): 28.2 mOhm
Family Name: TPS22908
Categories: Integrated Circuits (ICs)
Manufacturer Package: 4-DSBGA (0.9x0.9)
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): FPF1208UCX; FPF1207UCX; PI3PD22919GBE; CMPWR025R;
Introduction Date: August 06, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22908YZTT
PMIC - Power Distribution Switches, Load Drivers TPS22908YZTT
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet
Load Switch, 1/3.6V, 1A, 0.028R, 4Dsbga; Power Load Switch Type Texas Instruments - 52AH7737 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, 1/3.6V, 1A, 0.028R, 4Dsbga; Power Load Switch Type Texas Instruments
52AH7737
Load Switch, 1/3.6V, 1A, 0.028R, 4Dsbga; Power Load Switch Type Texas Instruments 52AH7737
LOAD SWITCH, 1/3.6V, 1A, 0.028R, 4DSBGA; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:1A; On State Resistance:0.028ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

LOAD SWITCH, 1/3.6V, 1A, 0.028R, 4DSBGA; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:1A; On State Resistance:0.028ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22908YZTT TPS22908YZTT 52AH7737
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22908YZTT PMIC - Power Distribution Switches, Load Drivers Load Switch, 1/3.6V, 1A, 0.028R, 4Dsbga; Power Load Switch Type Texas Instruments
Voltage 1 V ~ 3.6 V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details