Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22902YFPR TPS22902YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033694-TPS22902YFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1 V to 3.6 V Rds On (Typ): 78 mOhm Family Name: TPS22902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DML10M8LDS-13; AAT4280IJS-3-T1; AAT4280IJS-1-T1; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033694-TPS22902YFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1 V to 3.6 V Rds On (Typ): 78 mOhm Family Name: TPS22902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DML10M8LDS-13; AAT4280IJS-3-T1; AAT4280IJS-1-T1; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22902YFPR
TPS22902YFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22902YFPR TPS22902YFPR
Manufacturer: Texas Instruments Win Source Part Number: 033694-TPS22902YFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1 V to 3.6 V Rds On (Typ): 78 mOhm Family Name: TPS22902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DML10M8LDS-13; AAT4280IJS-3-T1; AAT4280IJS-1-T1; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033694-TPS22902YFPR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 1 V to 3.6 V
Rds On (Typ): 78 mOhm
Family Name: TPS22902
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.8x0.8)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): DML10M8LDS-13; AAT4280IJS-3-T1; AAT4280IJS-1-T1;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Philippines, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22902YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22902YFPR
PMIC - Power Distribution Switches, Load Drivers TPS22902YFPR
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22902YFPR TPS22902YFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22902YFPR PMIC - Power Distribution Switches, Load Drivers
Voltage 1 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-303 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details