Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22901YFPR TPS22901YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055477-TPS22901YFPR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1 V to 3.6 V Rds On (Typ): 78 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055477-TPS22901YFPR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1 V to 3.6 V Rds On (Typ): 78 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22901YFPR - TPS22901YFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22901YFPR
TPS22901YFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22901YFPR TPS22901YFPR
Manufacturer: Texas Instruments Win Source Part Number: 055477-TPS22901YFPR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1 V to 3.6 V Rds On (Typ): 78 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055477-TPS22901YFPR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 1 V to 3.6 V
Rds On (Typ): 78 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.8x0.8)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22901YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22901YFPR
PMIC - Power Distribution Switches, Load Drivers TPS22901YFPR
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet
Ic, Load Switch, Lrds(On), 4Dsbga; Power Load Switch Type Texas Instruments - 33AH5183 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch, Lrds(On), 4Dsbga; Power Load Switch Type Texas Instruments
33AH5183
Ic, Load Switch, Lrds(On), 4Dsbga; Power Load Switch Type Texas Instruments 33AH5183
IC, LOAD SWITCH, LRDS(ON), 4DSBGA; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:500mA; On State Resistance:0.078ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:No; On / Enable RoHS Compliant: Yes

IC, LOAD SWITCH, LRDS(ON), 4DSBGA; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:500mA; On State Resistance:0.078ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:No; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22901YFPR TPS22901YFPR 33AH5183
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22901YFPR PMIC - Power Distribution Switches, Load Drivers Ic, Load Switch, Lrds(On), 4Dsbga; Power Load Switch Type Texas Instruments
Voltage 1 V to 3.6 V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 1480838-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details