Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22860DBVR TPS22860DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 759012-TPS22860DBVR Packaging: Reel Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.65V ~ 5.5V Rds On: 920mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 759012-TPS22860DBVR Packaging: Reel Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.65V ~ 5.5V Rds On: 920mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22860DBVR - 759012-TPS22860DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22860DBVR
759012-TPS22860DBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22860DBVR 759012-TPS22860DBVR
Manufacturer: Texas Instruments Win Source Part Number: 759012-TPS22860DBVR Packaging: Reel Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.65V ~ 5.5V Rds On: 920mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 759012-TPS22860DBVR
Packaging: Reel
Interface: On/Off
Switch Type: General Purpose
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.65V ~ 5.5V
Rds On: 920mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 759012-TPS22860DBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22860DBVR
Switch Type SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4016PW,112-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers