Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAGR ADS1299-4PAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 910842-ADS1299-4PAGR Features: Channel AFE 24 Bit 24 64-TQFP (10x10) Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Family Name: ADS1299 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45228-6, 296-45228-2, 296-45228-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910842-ADS1299-4PAGR Features: Channel AFE 24 Bit 24 64-TQFP (10x10) Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Family Name: ADS1299 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45228-6, 296-45228-2, 296-45228-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAGR - 910842-ADS1299-4PAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAGR
910842-ADS1299-4PAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAGR 910842-ADS1299-4PAGR
Manufacturer: Texas Instruments Win Source Part Number: 910842-ADS1299-4PAGR Features: Channel AFE 24 Bit 24 64-TQFP (10x10) Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Family Name: ADS1299 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45228-6, 296-45228-2, 296-45228-1

Manufacturer: Texas Instruments
Win Source Part Number: 910842-ADS1299-4PAGR
Features: Channel AFE 24 Bit 24 64-TQFP (10x10)
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Family Name: ADS1299
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45228-6, 296-45228-2, 296-45228-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 910842-ADS1299-4PAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAGR
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 11 GHz 30 Watt GaN SP3T Switch - QPC2511 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -30 to 0.0 volts
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BPWR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers